Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R02FSS73

Description
ESS-2B 4.02 1% RWR89S4R02FS S73
Request a Quote Datasheet
Description
ESS-2B 4.02 1% RWR89S4R02FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R02FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R02FSS73
Wirewound Resistors 3110-RWR89S4R02FSS73
ESS-2B 4.02 1% RWR89S4R02FS S73

ESS-2B 4.02 1% RWR89S4R02FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4R02FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R02FSS73-ND
Through Hole Resistors RWR89S4R02FSS73-ND
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02 OHM 3W 1% WW AXIAL - RWR89S4R02FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 1% WW AXIAL
RWR89S4R02FSS73
RES 4.02 OHM 3W 1% WW AXIAL RWR89S4R02FSS73
RES 4.02ohm 3W 1% WW AXIAL

RES 4.02ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C7876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C7876
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C7876
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S4R02FSS73 RWR89S4R02FSS73-ND RWR89S4R02FSS73 64C7876
Product Name Wirewound Resistors Through Hole Resistors RES 4.02 OHM 3W 1% WW AXIAL Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details