Vishay Intertechnology, Inc. RES 45.3 OHM 3W 1% WW AXIAL RWR89S45R3FRS70

Description
RES 45.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 3W 1% WW AXIAL - RWR89S45R3FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 3W 1% WW AXIAL
RWR89S45R3FRS70
RES 45.3 OHM 3W 1% WW AXIAL RWR89S45R3FRS70
RES 45.3ohm 3W 1% WW AXIAL

RES 45.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S45R3FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S45R3FRS70
Wirewound Resistors 3110-RWR89S45R3FRS70
ESS-2B 45.3 1% RWR89S45R3FR S70

ESS-2B 45.3 1% RWR89S45R3FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S45R3FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S45R3FRS70-ND
Through Hole Resistors RWR89S45R3FRS70-ND
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S45R3FRS70 3110-RWR89S45R3FRS70 RWR89S45R3FRS70-ND
Product Name RES 45.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details