4.12 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.12ohm 3W 1% WW AXIAL
ESS-2B 4.12 1% RWR89S4R12FR B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89S4R12FRB12-ND | RWR89S4R12FRB12 | 3110-RWR89S4R12FRB12 |
| Product Name | Through Hole Resistors | RES 4.12 OHM 3W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.12 ohms | 4.12 ohms | 4.12 ohms |