Vishay Intertechnology, Inc. Wirewound Resistors RWR89S40R2BMBSL

Description
ESS-2B 40.2 .1% RWR89S40R2BM BSL
Request a Quote Datasheet
Description
ESS-2B 40.2 .1% RWR89S40R2BM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S40R2BMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2BMBSL
Wirewound Resistors 3110-RWR89S40R2BMBSL
ESS-2B 40.2 .1% RWR89S40R2BM BSL

ESS-2B 40.2 .1% RWR89S40R2BM BSL

Supplier's Site Datasheet
RES 40.2 OHM 3W 0.1% WW AXIAL - RWR89S40R2BMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 0.1% WW AXIAL
RWR89S40R2BMBSL
RES 40.2 OHM 3W 0.1% WW AXIAL RWR89S40R2BMBSL
RES 40.2ohm 3W 0.1% WW AXIAL

RES 40.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S40R2BMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2BMBSL-ND
Through Hole Resistors RWR89S40R2BMBSL-ND
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S40R2BMBSL RWR89S40R2BMBSL RWR89S40R2BMBSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661664 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details