Res Wirewound 4.99 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole
ESS-2B 4.99 1% RWR89S4R99FR B12
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S4R99FRB12 | 3110-RWR89S4R99FRB12 | RWR89S4R99FRB12-ND |
| Product Name | Res Wirewound 4.99 Ohm 1% 3W ¦50ppm/¦C 0.01% AXL Thru-Hole | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts |