Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4640FRS70

Description
ESS-2B 464 1% RWR89S4640FR S70
Request a Quote Datasheet
Description
ESS-2B 464 1% RWR89S4640FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4640FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4640FRS70
Wirewound Resistors 3110-RWR89S4640FRS70
ESS-2B 464 1% RWR89S4640FR S70

ESS-2B 464 1% RWR89S4640FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4640FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4640FRS70-ND
Through Hole Resistors RWR89S4640FRS70-ND
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 464 OHM 3W 1% WW AXIAL - RWR89S4640FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 3W 1% WW AXIAL
RWR89S4640FRS70
RES 464 OHM 3W 1% WW AXIAL RWR89S4640FRS70
RES 464ohm 3W 1% WW AXIAL

RES 464ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4640FRS70 RWR89S4640FRS70-ND RWR89S4640FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 464 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers