Vishay Intertechnology, Inc. RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRS70

Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 0.5% WW AXIAL - RWR89S4700DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 0.5% WW AXIAL
RWR89S4700DRS70
RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRS70
RES 470ohm 3W 0.5% WW AXIAL

RES 470ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4700DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4700DRS70-ND
Through Hole Resistors RWR89S4700DRS70-ND
470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4700DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4700DRS70
Wirewound Resistors 3110-RWR89S4700DRS70
ESS-2B 470 .5% RWR89S4700DR S70

ESS-2B 470 .5% RWR89S4700DR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4700DRS70 RWR89S4700DRS70-ND 3110-RWR89S4700DRS70
Product Name RES 470 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details