Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R64FRB12

Description
ESS-2B 4.64 1% RWR89S4R64FR B12
Request a Quote Datasheet
Description
ESS-2B 4.64 1% RWR89S4R64FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R64FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R64FRB12
Wirewound Resistors 3110-RWR89S4R64FRB12
ESS-2B 4.64 1% RWR89S4R64FR B12

ESS-2B 4.64 1% RWR89S4R64FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4R64FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R64FRB12-ND
Through Hole Resistors RWR89S4R64FRB12-ND
4.64 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.64 OHM 3W 1% WW AXIAL - RWR89S4R64FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 3W 1% WW AXIAL
RWR89S4R64FRB12
RES 4.64 OHM 3W 1% WW AXIAL RWR89S4R64FRB12
RES 4.64ohm 3W 1% WW AXIAL

RES 4.64ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4R64FRB12 RWR89S4R64FRB12-ND RWR89S4R64FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.64 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details