Vishay Intertechnology, Inc. RES 4.42 OHM 3W 1% WW AXIAL RWR89S4R42FPB12

Description
RES 4.42ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 3W 1% WW AXIAL - RWR89S4R42FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 3W 1% WW AXIAL
RWR89S4R42FPB12
RES 4.42 OHM 3W 1% WW AXIAL RWR89S4R42FPB12
RES 4.42ohm 3W 1% WW AXIAL

RES 4.42ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R42FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R42FPB12-ND
Through Hole Resistors RWR89S4R42FPB12-ND
4.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R42FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R42FPB12
Wirewound Resistors 3110-RWR89S4R42FPB12
ESS-2B 4.42 1% RWR89S4R42FP B12

ESS-2B 4.42 1% RWR89S4R42FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R42FPB12 RWR89S4R42FPB12-ND 3110-RWR89S4R42FPB12
Product Name RES 4.42 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details