Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5000FRS70

Description
ESS-2B 500 1% RWR89S5000FR S70
Request a Quote Datasheet
Description
ESS-2B 500 1% RWR89S5000FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5000FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5000FRS70
Wirewound Resistors 3110-RWR89S5000FRS70
ESS-2B 500 1% RWR89S5000FR S70

ESS-2B 500 1% RWR89S5000FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S5000FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5000FRS70-ND
Through Hole Resistors RWR89S5000FRS70-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 3W 1% WW AXIAL - RWR89S5000FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3W 1% WW AXIAL
RWR89S5000FRS70
RES 500 OHM 3W 1% WW AXIAL RWR89S5000FRS70
RES 500ohm 3W 1% WW AXIAL

RES 500ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S5000FRS70 RWR89S5000FRS70-ND RWR89S5000FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 500 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 2-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers