Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4220FRRSL

Description
ESS-2B 422 1% RWR89S4220FR RSL
Request a Quote Datasheet
Description
ESS-2B 422 1% RWR89S4220FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4220FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4220FRRSL
Wirewound Resistors 3110-RWR89S4220FRRSL
ESS-2B 422 1% RWR89S4220FR RSL

ESS-2B 422 1% RWR89S4220FR RSL

Supplier's Site Datasheet
RES 422 OHM 3W 1% WW AXIAL - RWR89S4220FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 1% WW AXIAL
RWR89S4220FRRSL
RES 422 OHM 3W 1% WW AXIAL RWR89S4220FRRSL
RES 422ohm 3W 1% WW AXIAL

RES 422ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4220FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4220FRRSL-ND
Through Hole Resistors RWR89S4220FRRSL-ND
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4220FRRSL RWR89S4220FRRSL RWR89S4220FRRSL-ND
Product Name Wirewound Resistors RES 422 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers