Vishay Intertechnology, Inc. RES 487 OHM 3W 1% WW AXIAL RWR89S4870FRS70

Description
RES 487ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 487ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 3W 1% WW AXIAL - RWR89S4870FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 3W 1% WW AXIAL
RWR89S4870FRS70
RES 487 OHM 3W 1% WW AXIAL RWR89S4870FRS70
RES 487ohm 3W 1% WW AXIAL

RES 487ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4870FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4870FRS70
Wirewound Resistors 3110-RWR89S4870FRS70
ESS-2B 487 1% RWR89S4870FR S70

ESS-2B 487 1% RWR89S4870FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4870FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4870FRS70-ND
Through Hole Resistors RWR89S4870FRS70-ND
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4870FRS70 3110-RWR89S4870FRS70 RWR89S4870FRS70-ND
Product Name RES 487 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers