Vishay Intertechnology, Inc. RES 422 OHM 3W 0.1% WW AXIAL RWR89S4220BRS73

Description
RES 422ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 3W 0.1% WW AXIAL - RWR89S4220BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 0.1% WW AXIAL
RWR89S4220BRS73
RES 422 OHM 3W 0.1% WW AXIAL RWR89S4220BRS73
RES 422ohm 3W 0.1% WW AXIAL

RES 422ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4220BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4220BRS73-ND
Through Hole Resistors RWR89S4220BRS73-ND
422 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4220BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4220BRS73
Wirewound Resistors 3110-RWR89S4220BRS73
ESS-2B 422 .1% RWR89S4220BR S73

ESS-2B 422 .1% RWR89S4220BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4220BRS73 RWR89S4220BRS73-ND 3110-RWR89S4220BRS73
Product Name RES 422 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details