Vishay Intertechnology, Inc. Through Hole Resistors RWR89S44R2FRS70

Description
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S44R2FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S44R2FRS70-ND
Through Hole Resistors RWR89S44R2FRS70-ND
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 44.2 OHM 3W 1% WW AXIAL - RWR89S44R2FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 3W 1% WW AXIAL
RWR89S44R2FRS70
RES 44.2 OHM 3W 1% WW AXIAL RWR89S44R2FRS70
RES 44.2ohm 3W 1% WW AXIAL

RES 44.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S44R2FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S44R2FRS70
Wirewound Resistors 3110-RWR89S44R2FRS70
ESS-2B 44.2 1% RWR89S44R2FR S70

ESS-2B 44.2 1% RWR89S44R2FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S44R2FRS70-ND RWR89S44R2FRS70 3110-RWR89S44R2FRS70
Product Name Through Hole Resistors RES 44.2 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details