Vishay Intertechnology, Inc. Wirewound Resistors RWR89S46R4FSBSL

Description
ESS-2B 46.4 1% RWR89S46R4FS BSL
Request a Quote Datasheet
Description
ESS-2B 46.4 1% RWR89S46R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S46R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S46R4FSBSL
Wirewound Resistors 3110-RWR89S46R4FSBSL
ESS-2B 46.4 1% RWR89S46R4FS BSL

ESS-2B 46.4 1% RWR89S46R4FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S46R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S46R4FSBSL-ND
Through Hole Resistors RWR89S46R4FSBSL-ND
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 46.4 OHM 3W 1% WW AXIAL - RWR89S46R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 3W 1% WW AXIAL
RWR89S46R4FSBSL
RES 46.4 OHM 3W 1% WW AXIAL RWR89S46R4FSBSL
RES 46.4ohm 3W 1% WW AXIAL

RES 46.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S46R4FSBSL RWR89S46R4FSBSL-ND RWR89S46R4FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 46.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details