Vishay Intertechnology, Inc. RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FPB12

Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3W 1% WW AXIAL - RWR89S49R9FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89S49R9FPB12
RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FPB12
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S49R9FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9FPB12
Wirewound Resistors 3110-RWR89S49R9FPB12
ESS-2B 49.9 1% RWR89S49R9FP B12

ESS-2B 49.9 1% RWR89S49R9FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S49R9FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9FPB12-ND
Through Hole Resistors RWR89S49R9FPB12-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S49R9FPB12 3110-RWR89S49R9FPB12 RWR89S49R9FPB12-ND
Product Name RES 49.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details