Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4021FSS73

Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4021FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4021FSS73-ND
Through Hole Resistors RWR89S4021FSS73-ND
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.02K OHM 3W 1% WW AXIAL - RWR89S4021FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 3W 1% WW AXIAL
RWR89S4021FSS73
RES 4.02K OHM 3W 1% WW AXIAL RWR89S4021FSS73
RES 4.02Kohm 3W 1% WW AXIAL

RES 4.02Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4021FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4021FSS73
Wirewound Resistors 3110-RWR89S4021FSS73
ESS-2B 4.02K 1% RWR89S4021FS S73

ESS-2B 4.02K 1% RWR89S4021FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7990
Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7990
Resistor,Metal Alloy,4.02KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,4.02KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4021FSS73-ND RWR89S4021FSS73 3110-RWR89S4021FSS73 64C7990
Product Name Through Hole Resistors RES 4.02K OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,4.02Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers