Vishay Intertechnology, Inc. Wirewound Resistors RWR89S47R0BRB12

Description
ESS-2B 47 .1% RWR89S47R0BR B12
Request a Quote Datasheet
Description
ESS-2B 47 .1% RWR89S47R0BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S47R0BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R0BRB12
Wirewound Resistors 3110-RWR89S47R0BRB12
ESS-2B 47 .1% RWR89S47R0BR B12

ESS-2B 47 .1% RWR89S47R0BR B12

Supplier's Site Datasheet
RES 47 OHM 3W 0.1% WW AXIAL - RWR89S47R0BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 0.1% WW AXIAL
RWR89S47R0BRB12
RES 47 OHM 3W 0.1% WW AXIAL RWR89S47R0BRB12
RES 47ohm 3W 0.1% WW AXIAL

RES 47ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S47R0BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R0BRB12-ND
Through Hole Resistors RWR89S47R0BRB12-ND
47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S47R0BRB12 RWR89S47R0BRB12 RWR89S47R0BRB12-ND
Product Name Wirewound Resistors RES 47 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details