Vishay Intertechnology, Inc. Through Hole Resistors RWR89S47R5FPB12

Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S47R5FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R5FPB12-ND
Through Hole Resistors RWR89S47R5FPB12-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S47R5FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R5FPB12
Wirewound Resistors 3110-RWR89S47R5FPB12
ESS-2B 47.5 1% RWR89S47R5FP B12

ESS-2B 47.5 1% RWR89S47R5FP B12

Supplier's Site Datasheet
RES 47.5 OHM 3W 1% WW AXIAL - RWR89S47R5FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89S47R5FPB12
RES 47.5 OHM 3W 1% WW AXIAL RWR89S47R5FPB12
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S47R5FPB12-ND 3110-RWR89S47R5FPB12 RWR89S47R5FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 47.5 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers