Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4750FSS70

Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4750FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4750FSS70-ND
Through Hole Resistors RWR89S4750FSS70-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89S4750FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89S4750FSS70
RES 475 OHM 3W 1% WW AXIAL RWR89S4750FSS70
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4750FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4750FSS70
Wirewound Resistors 3110-RWR89S4750FSS70
ESS-2B 475 1% RWR89S4750FS S70

ESS-2B 475 1% RWR89S4750FS S70

Supplier's Site Datasheet
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8155
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8155
Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4750FSS70-ND RWR89S4750FSS70 3110-RWR89S4750FSS70 64C8155
Product Name Through Hole Resistors RES 475 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details