Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5000FSBSL

Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5000FSBSL-ND
Through Hole Resistors RWR89S5000FSBSL-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5000FSBSL
Wirewound Resistors 3110-RWR89S5000FSBSL
ESS-2B 500 1% RWR89S5000FS BSL

ESS-2B 500 1% RWR89S5000FS BSL

Supplier's Site Datasheet
RES 500 OHM 3W 1% WW AXIAL - RWR89S5000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3W 1% WW AXIAL
RWR89S5000FSBSL
RES 500 OHM 3W 1% WW AXIAL RWR89S5000FSBSL
RES 500ohm 3W 1% WW AXIAL

RES 500ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5000FSBSL-ND 3110-RWR89S5000FSBSL RWR89S5000FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 500 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers