Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5000FRS73

Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5000FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5000FRS73-ND
Through Hole Resistors RWR89S5000FRS73-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 3W 1% WW AXIAL - RWR89S5000FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3W 1% WW AXIAL
RWR89S5000FRS73
RES 500 OHM 3W 1% WW AXIAL RWR89S5000FRS73
RES 500ohm 3W 1% WW AXIAL

RES 500ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S5000FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5000FRS73
Wirewound Resistors 3110-RWR89S5000FRS73
ESS-2B 500 1% RWR89S5000FR S73

ESS-2B 500 1% RWR89S5000FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S5000FRS73-ND RWR89S5000FRS73 3110-RWR89S5000FRS73
Product Name Through Hole Resistors RES 500 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details