Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4121FRRSL

Description
ESS-2B 4.12K 1% RWR89S4121FR RSL
Request a Quote Datasheet
Description
ESS-2B 4.12K 1% RWR89S4121FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4121FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121FRRSL
Wirewound Resistors 3110-RWR89S4121FRRSL
ESS-2B 4.12K 1% RWR89S4121FR RSL

ESS-2B 4.12K 1% RWR89S4121FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4121FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121FRRSL-ND
Through Hole Resistors RWR89S4121FRRSL-ND
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.12K OHM 3W 1% WW AXIAL - RWR89S4121FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 1% WW AXIAL
RWR89S4121FRRSL
RES 4.12K OHM 3W 1% WW AXIAL RWR89S4121FRRSL
RES 4.12Kohm 3W 1% WW AXIAL

RES 4.12Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4121FRRSL RWR89S4121FRRSL-ND RWR89S4121FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.12K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details