Vishay Intertechnology, Inc. Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S4870FRB12

Description
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR89S4870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR89S4870FRB12
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR89S4870FRB12
Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RWR89S4870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4870FRB12
Wirewound Resistors 3110-RWR89S4870FRB12
ESS-2B 487 1% RWR89S4870FR B12

ESS-2B 487 1% RWR89S4870FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4870FRB12-ND
Through Hole Resistors RWR89S4870FRB12-ND
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4870FRB12 3110-RWR89S4870FRB12 RWR89S4870FRB12-ND
Product Name Res Wirewound 487 Ohm 1% 3W ¦20ppm/¦C 0.01% AXL Thru-Hole Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details