Vishay Intertechnology, Inc. RES 4.12K OHM 3W 0.5% WW AXIAL RWR89S4121DRRSL

Description
RES 4.12Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 3W 0.5% WW AXIAL - RWR89S4121DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 0.5% WW AXIAL
RWR89S4121DRRSL
RES 4.12K OHM 3W 0.5% WW AXIAL RWR89S4121DRRSL
RES 4.12Kohm 3W 0.5% WW AXIAL

RES 4.12Kohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4121DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121DRRSL-ND
Through Hole Resistors RWR89S4121DRRSL-ND
4.12 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4121DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121DRRSL
Wirewound Resistors 3110-RWR89S4121DRRSL
ESS-2B 4.12K .5% RWR89S4121DR RSL

ESS-2B 4.12K .5% RWR89S4121DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4121DRRSL RWR89S4121DRRSL-ND 3110-RWR89S4121DRRSL
Product Name RES 4.12K OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4120 ohms 4120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers