Vishay Intertechnology, Inc. Through Hole Resistors RWR89S47R0BRS73

Description
47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S47R0BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R0BRS73-ND
Through Hole Resistors RWR89S47R0BRS73-ND
47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 3W 0.1% WW AXIAL - RWR89S47R0BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 0.1% WW AXIAL
RWR89S47R0BRS73
RES 47 OHM 3W 0.1% WW AXIAL RWR89S47R0BRS73
RES 47ohm 3W 0.1% WW AXIAL

RES 47ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S47R0BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R0BRS73
Wirewound Resistors 3110-RWR89S47R0BRS73
ESS-2B 47 .1% RWR89S47R0BR S73

ESS-2B 47 .1% RWR89S47R0BR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S47R0BRS73-ND RWR89S47R0BRS73 3110-RWR89S47R0BRS73
Product Name Through Hole Resistors RES 47 OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details