Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4121FMB12

Description
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4121FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121FMB12-ND
Through Hole Resistors RWR89S4121FMB12-ND
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.12K OHM 3W 1% WW AXIAL - RWR89S4121FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 1% WW AXIAL
RWR89S4121FMB12
RES 4.12K OHM 3W 1% WW AXIAL RWR89S4121FMB12
RES 4.12Kohm 3W 1% WW AXIAL

RES 4.12Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4121FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121FMB12
Wirewound Resistors 3110-RWR89S4121FMB12
ESS-2B 4.12K 1% RWR89S4121FM B12

ESS-2B 4.12K 1% RWR89S4121FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4121FMB12-ND RWR89S4121FMB12 3110-RWR89S4121FMB12
Product Name Through Hole Resistors RES 4.12K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details