Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R32FRS70

Description
4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R32FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R32FRS70-ND
Through Hole Resistors RWR89S4R32FRS70-ND
4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.32 OHM 3W 1% WW AXIAL - RWR89S4R32FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 3W 1% WW AXIAL
RWR89S4R32FRS70
RES 4.32 OHM 3W 1% WW AXIAL RWR89S4R32FRS70
RES 4.32ohm 3W 1% WW AXIAL

RES 4.32ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4R32FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R32FRS70
Wirewound Resistors 3110-RWR89S4R32FRS70
ESS-2B 4.32 1% RWR89S4R32FR S70

ESS-2B 4.32 1% RWR89S4R32FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R32FRS70-ND RWR89S4R32FRS70 3110-RWR89S4R32FRS70
Product Name Through Hole Resistors RES 4.32 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details