Vishay Intertechnology, Inc. RES 40.2 OHM 3W 0.1% WW AXIAL RWR89S40R2BRRSL

Description
RES 40.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 3W 0.1% WW AXIAL - RWR89S40R2BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 0.1% WW AXIAL
RWR89S40R2BRRSL
RES 40.2 OHM 3W 0.1% WW AXIAL RWR89S40R2BRRSL
RES 40.2ohm 3W 0.1% WW AXIAL

RES 40.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S40R2BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2BRRSL
Wirewound Resistors 3110-RWR89S40R2BRRSL
ESS-2B 40.2 .1% RWR89S40R2BR RSL

ESS-2B 40.2 .1% RWR89S40R2BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R2BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2BRRSL-ND
Through Hole Resistors RWR89S40R2BRRSL-ND
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S40R2BRRSL 3110-RWR89S40R2BRRSL RWR89S40R2BRRSL-ND
Product Name RES 40.2 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details