Vishay Intertechnology, Inc. Wirewound Resistors RWR89S47R0FSS70

Description
ESS-2B 47 1% RWR89S47R0FS S70
Request a Quote Datasheet
Description
ESS-2B 47 1% RWR89S47R0FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S47R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S47R0FSS70
Wirewound Resistors 3110-RWR89S47R0FSS70
ESS-2B 47 1% RWR89S47R0FS S70

ESS-2B 47 1% RWR89S47R0FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S47R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S47R0FSS70-ND
Through Hole Resistors RWR89S47R0FSS70-ND
47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 47 OHM 3W 1% WW AXIAL - RWR89S47R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 1% WW AXIAL
RWR89S47R0FSS70
RES 47 OHM 3W 1% WW AXIAL RWR89S47R0FSS70
RES 47ohm 3W 1% WW AXIAL

RES 47ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S47R0FSS70 RWR89S47R0FSS70-ND RWR89S47R0FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 47 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers