Vishay Intertechnology, Inc. Wirewound Resistors RWR89S40R2FSB12

Description
ESS-2B 40.2 1% RWR89S40R2FS B12
Request a Quote Datasheet
Description
ESS-2B 40.2 1% RWR89S40R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S40R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2FSB12
Wirewound Resistors 3110-RWR89S40R2FSB12
ESS-2B 40.2 1% RWR89S40R2FS B12

ESS-2B 40.2 1% RWR89S40R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2FSB12-ND
Through Hole Resistors RWR89S40R2FSB12-ND
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40.2 OHM 3W 1% WW AXIAL - RWR89S40R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 1% WW AXIAL
RWR89S40R2FSB12
RES 40.2 OHM 3W 1% WW AXIAL RWR89S40R2FSB12
RES 40.2ohm 3W 1% WW AXIAL

RES 40.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S40R2FSB12 RWR89S40R2FSB12-ND RWR89S40R2FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details