Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4121FRS73

Description
ESS-2B 4.12K 1% RWR89S4121FR S73
Request a Quote Datasheet
Description
ESS-2B 4.12K 1% RWR89S4121FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4121FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4121FRS73
Wirewound Resistors 3110-RWR89S4121FRS73
ESS-2B 4.12K 1% RWR89S4121FR S73

ESS-2B 4.12K 1% RWR89S4121FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4121FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4121FRS73-ND
Through Hole Resistors RWR89S4121FRS73-ND
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.12K OHM 3W 1% WW AXIAL - RWR89S4121FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 3W 1% WW AXIAL
RWR89S4121FRS73
RES 4.12K OHM 3W 1% WW AXIAL RWR89S4121FRS73
RES 4.12Kohm 3W 1% WW AXIAL

RES 4.12Kohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8009
Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8009
Resistor,Metal Alloy,4.12KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,4.12KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S4121FRS73 RWR89S4121FRS73-ND RWR89S4121FRS73 64C8009
Product Name Wirewound Resistors Through Hole Resistors RES 4.12K OHM 3W 1% WW AXIAL Resistor,metal Alloy,4.12Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details