Vishay Intertechnology, Inc. Wirewound Resistors RWR89S49R9BSS73

Description
ESS-2B 49.9 .1% RWR89S49R9BS S73
Request a Quote Datasheet
Description
ESS-2B 49.9 .1% RWR89S49R9BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S49R9BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9BSS73
Wirewound Resistors 3110-RWR89S49R9BSS73
ESS-2B 49.9 .1% RWR89S49R9BS S73

ESS-2B 49.9 .1% RWR89S49R9BS S73

Supplier's Site Datasheet
RES 49.9 OHM 3W 0.1% WW AXIAL - RWR89S49R9BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 0.1% WW AXIAL
RWR89S49R9BSS73
RES 49.9 OHM 3W 0.1% WW AXIAL RWR89S49R9BSS73
RES 49.9ohm 3W 0.1% WW AXIAL

RES 49.9ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S49R9BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9BSS73-ND
Through Hole Resistors RWR89S49R9BSS73-ND
49.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S49R9BSS73 RWR89S49R9BSS73 RWR89S49R9BSS73-ND
Product Name Wirewound Resistors RES 49.9 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details