Vishay Intertechnology, Inc. RES 4.02 OHM 3W 1% WW AXIAL RWR89S4R02FRS70

Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 3W 1% WW AXIAL - RWR89S4R02FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 1% WW AXIAL
RWR89S4R02FRS70
RES 4.02 OHM 3W 1% WW AXIAL RWR89S4R02FRS70
RES 4.02ohm 3W 1% WW AXIAL

RES 4.02ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4R02FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R02FRS70
Wirewound Resistors 3110-RWR89S4R02FRS70
ESS-2B 4.02 1% RWR89S4R02FR S70

ESS-2B 4.02 1% RWR89S4R02FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4R02FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R02FRS70-ND
Through Hole Resistors RWR89S4R02FRS70-ND
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C7870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C7870
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C7870
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S4R02FRS70 3110-RWR89S4R02FRS70 RWR89S4R02FRS70-ND 64C7870
Product Name RES 4.02 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details