Vishay Intertechnology, Inc. RES 4.64 OHM 3W 1% WW AXIAL RWR89S4R64FSS70

Description
RES 4.64ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 3W 1% WW AXIAL - RWR89S4R64FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 3W 1% WW AXIAL
RWR89S4R64FSS70
RES 4.64 OHM 3W 1% WW AXIAL RWR89S4R64FSS70
RES 4.64ohm 3W 1% WW AXIAL

RES 4.64ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R64FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R64FSS70-ND
Through Hole Resistors RWR89S4R64FSS70-ND
4.64 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.64 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4R64FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R64FSS70
Wirewound Resistors 3110-RWR89S4R64FSS70
ESS-2B 4.64 1% RWR89S4R64FS S70

ESS-2B 4.64 1% RWR89S4R64FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4R64FSS70 RWR89S4R64FSS70-ND 3110-RWR89S4R64FSS70
Product Name RES 4.64 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details