Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4750BRRSL

Description
ESS-2B 475 .1% RWR89S4750BR RSL
Request a Quote Datasheet
Description
ESS-2B 475 .1% RWR89S4750BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4750BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4750BRRSL
Wirewound Resistors 3110-RWR89S4750BRRSL
ESS-2B 475 .1% RWR89S4750BR RSL

ESS-2B 475 .1% RWR89S4750BR RSL

Supplier's Site Datasheet
RES 475 OHM 3W 0.1% WW AXIAL - RWR89S4750BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 0.1% WW AXIAL
RWR89S4750BRRSL
RES 475 OHM 3W 0.1% WW AXIAL RWR89S4750BRRSL
RES 475ohm 3W 0.1% WW AXIAL

RES 475ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4750BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4750BRRSL-ND
Through Hole Resistors RWR89S4750BRRSL-ND
475 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4750BRRSL RWR89S4750BRRSL RWR89S4750BRRSL-ND
Product Name Wirewound Resistors RES 475 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details