Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4R22FSS73

Description
4.22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4R22FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R22FSS73-ND
Through Hole Resistors RWR89S4R22FSS73-ND
4.22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.22 OHM 3W 1% WW AXIAL - RWR89S4R22FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 3W 1% WW AXIAL
RWR89S4R22FSS73
RES 4.22 OHM 3W 1% WW AXIAL RWR89S4R22FSS73
RES 4.22ohm 3W 1% WW AXIAL

RES 4.22ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4R22FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R22FSS73
Wirewound Resistors 3110-RWR89S4R22FSS73
ESS-2B 4.22 1% RWR89S4R22FS S73

ESS-2B 4.22 1% RWR89S4R22FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C7888 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C7888
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C7888
Resistor,Metal Alloy,4.22Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.22Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4R22FSS73-ND RWR89S4R22FSS73 3110-RWR89S4R22FSS73 64C7888
Product Name Through Hole Resistors RES 4.22 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details