Vishay Intertechnology, Inc. Through Hole Resistors RWR89S49R9FSS73

Description
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S49R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9FSS73-ND
Through Hole Resistors RWR89S49R9FSS73-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S49R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9FSS73
Wirewound Resistors 3110-RWR89S49R9FSS73
ESS-2B 49.9 1% RWR89S49R9FS S73

ESS-2B 49.9 1% RWR89S49R9FS S73

Supplier's Site Datasheet
RES 49.9 OHM 3W 1% WW AXIAL - RWR89S49R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89S49R9FSS73
RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FSS73
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8184
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8184
Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S49R9FSS73-ND 3110-RWR89S49R9FSS73 RWR89S49R9FSS73 64C8184
Product Name Through Hole Resistors Wirewound Resistors RES 49.9 OHM 3W 1% WW AXIAL Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details