Vishay Intertechnology, Inc. Wirewound Resistors RWR89S49R9FMS70

Description
ESS-2B 49.9 1% RWR89S49R9FM S70
Request a Quote Datasheet
Description
ESS-2B 49.9 1% RWR89S49R9FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S49R9FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S49R9FMS70
Wirewound Resistors 3110-RWR89S49R9FMS70
ESS-2B 49.9 1% RWR89S49R9FM S70

ESS-2B 49.9 1% RWR89S49R9FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S49R9FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S49R9FMS70-ND
Through Hole Resistors RWR89S49R9FMS70-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 3W 1% WW AXIAL - RWR89S49R9FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89S49R9FMS70
RES 49.9 OHM 3W 1% WW AXIAL RWR89S49R9FMS70
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8172
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8172
Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S49R9FMS70 RWR89S49R9FMS70-ND RWR89S49R9FMS70 64C8172
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 3W 1% WW AXIAL Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details