Vishay Intertechnology, Inc. Through Hole Resistors RWR89S5000FRRSL

Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S5000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S5000FRRSL-ND
Through Hole Resistors RWR89S5000FRRSL-ND
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S5000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5000FRRSL
Wirewound Resistors 3110-RWR89S5000FRRSL
ESS-2B 500 1% RWR89S5000FR RSL

ESS-2B 500 1% RWR89S5000FR RSL

Supplier's Site Datasheet
RES 500 OHM 3W 1% WW AXIAL - RWR89S5000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3W 1% WW AXIAL
RWR89S5000FRRSL
RES 500 OHM 3W 1% WW AXIAL RWR89S5000FRRSL
RES 500ohm 3W 1% WW AXIAL

RES 500ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S5000FRRSL-ND 3110-RWR89S5000FRRSL RWR89S5000FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 500 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers