Vishay Intertechnology, Inc. Wirewound Resistors RWR89S40R2FPB12

Description
ESS-2B 40.2 1% RWR89S40R2FP B12
Request a Quote Datasheet
Description
ESS-2B 40.2 1% RWR89S40R2FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S40R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S40R2FPB12
Wirewound Resistors 3110-RWR89S40R2FPB12
ESS-2B 40.2 1% RWR89S40R2FP B12

ESS-2B 40.2 1% RWR89S40R2FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S40R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S40R2FPB12-ND
Through Hole Resistors RWR89S40R2FPB12-ND
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40.2 OHM 3W 1% WW AXIAL - RWR89S40R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 1% WW AXIAL
RWR89S40R2FPB12
RES 40.2 OHM 3W 1% WW AXIAL RWR89S40R2FPB12
RES 40.2ohm 3W 1% WW AXIAL

RES 40.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S40R2FPB12 RWR89S40R2FPB12-ND RWR89S40R2FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers