Vishay Intertechnology, Inc. RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRBSL

Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 0.5% WW AXIAL - RWR89S4700DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 0.5% WW AXIAL
RWR89S4700DRBSL
RES 470 OHM 3W 0.5% WW AXIAL RWR89S4700DRBSL
RES 470ohm 3W 0.5% WW AXIAL

RES 470ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4700DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4700DRBSL
Wirewound Resistors 3110-RWR89S4700DRBSL
ESS-2B 470 .5% RWR89S4700DR BSL

ESS-2B 470 .5% RWR89S4700DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4700DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4700DRBSL-ND
Through Hole Resistors RWR89S4700DRBSL-ND
470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S4700DRBSL 3110-RWR89S4700DRBSL RWR89S4700DRBSL-ND
Product Name RES 470 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details