Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R99BRBSL

Description
ESS-2B 4.99 .1% RWR89S4R99BR BSL
Request a Quote Datasheet
Description
ESS-2B 4.99 .1% RWR89S4R99BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R99BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R99BRBSL
Wirewound Resistors 3110-RWR89S4R99BRBSL
ESS-2B 4.99 .1% RWR89S4R99BR BSL

ESS-2B 4.99 .1% RWR89S4R99BR BSL

Supplier's Site Datasheet
RES 4.99 OHM 3W 0.1% WW AXIAL - RWR89S4R99BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 3W 0.1% WW AXIAL
RWR89S4R99BRBSL
RES 4.99 OHM 3W 0.1% WW AXIAL RWR89S4R99BRBSL
RES 4.99ohm 3W 0.1% WW AXIAL

RES 4.99ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4R99BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R99BRBSL-ND
Through Hole Resistors RWR89S4R99BRBSL-ND
4.99 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4R99BRBSL RWR89S4R99BRBSL RWR89S4R99BRBSL-ND
Product Name Wirewound Resistors RES 4.99 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details