Vishay Precision Group RES 412 OHM 3W 1% WW AXIAL RWR89S4120FRS70

Description
RES 412ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 412ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 3W 1% WW AXIAL - RWR89S4120FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 3W 1% WW AXIAL
RWR89S4120FRS70
RES 412 OHM 3W 1% WW AXIAL RWR89S4120FRS70
RES 412ohm 3W 1% WW AXIAL

RES 412ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4120FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4120FRS70-ND
Through Hole Resistors RWR89S4120FRS70-ND
412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S4120FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4120FRS70
Wirewound Resistors 3110-RWR89S4120FRS70
ESS-2B 412 1% RWR89S4120FR S70

ESS-2B 412 1% RWR89S4120FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,412Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C8001 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,412Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C8001
Resistor,metal Alloy,412Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C8001
Resistor,Metal Alloy,412Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,412Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S4120FRS70 RWR89S4120FRS70-ND 3110-RWR89S4120FRS70 64C8001
Product Name RES 412 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,412Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers