Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4750FSBSL

Description
ESS-2B 475 1% RWR89S4750FS BSL
Request a Quote Datasheet
Description
ESS-2B 475 1% RWR89S4750FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4750FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4750FSBSL
Wirewound Resistors 3110-RWR89S4750FSBSL
ESS-2B 475 1% RWR89S4750FS BSL

ESS-2B 475 1% RWR89S4750FS BSL

Supplier's Site Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89S4750FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89S4750FSBSL
RES 475 OHM 3W 1% WW AXIAL RWR89S4750FSBSL
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S4750FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4750FSBSL-ND
Through Hole Resistors RWR89S4750FSBSL-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4750FSBSL RWR89S4750FSBSL RWR89S4750FSBSL-ND
Product Name Wirewound Resistors RES 475 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176045-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details