Vishay Intertechnology, Inc. RES 41.2 OHM 3W 1% WW AXIAL RWR89S41R2FRS73

Description
RES 41.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 3W 1% WW AXIAL - RWR89S41R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 3W 1% WW AXIAL
RWR89S41R2FRS73
RES 41.2 OHM 3W 1% WW AXIAL RWR89S41R2FRS73
RES 41.2ohm 3W 1% WW AXIAL

RES 41.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S41R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S41R2FRS73
Wirewound Resistors 3110-RWR89S41R2FRS73
ESS-2B 41.2 1% RWR89S41R2FR S73

ESS-2B 41.2 1% RWR89S41R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S41R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S41R2FRS73-ND
Through Hole Resistors RWR89S41R2FRS73-ND
41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S41R2FRS73 3110-RWR89S41R2FRS73 RWR89S41R2FRS73-ND
Product Name RES 41.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details