Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R99FRRSL

Description
ESS-2B 4.99 1% RWR89S4R99FR RSL
Request a Quote Datasheet
Description
ESS-2B 4.99 1% RWR89S4R99FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R99FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R99FRRSL
Wirewound Resistors 3110-RWR89S4R99FRRSL
ESS-2B 4.99 1% RWR89S4R99FR RSL

ESS-2B 4.99 1% RWR89S4R99FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4R99FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R99FRRSL-ND
Through Hole Resistors RWR89S4R99FRRSL-ND
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99 OHM 3W 1% WW AXIAL - RWR89S4R99FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 3W 1% WW AXIAL
RWR89S4R99FRRSL
RES 4.99 OHM 3W 1% WW AXIAL RWR89S4R99FRRSL
RES 4.99ohm 3W 1% WW AXIAL

RES 4.99ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4R99FRRSL RWR89S4R99FRRSL-ND RWR89S4R99FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.99 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details