Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R99FSS70

Description
ESS-2B 4.99 1% RWR89S4R99FS S70
Request a Quote Datasheet
Description
ESS-2B 4.99 1% RWR89S4R99FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R99FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R99FSS70
Wirewound Resistors 3110-RWR89S4R99FSS70
ESS-2B 4.99 1% RWR89S4R99FS S70

ESS-2B 4.99 1% RWR89S4R99FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4R99FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4R99FSS70-ND
Through Hole Resistors RWR89S4R99FSS70-ND
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99 OHM 3W 1% WW AXIAL - RWR89S4R99FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 3W 1% WW AXIAL
RWR89S4R99FSS70
RES 4.99 OHM 3W 1% WW AXIAL RWR89S4R99FSS70
RES 4.99ohm 3W 1% WW AXIAL

RES 4.99ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4R99FSS70 RWR89S4R99FSS70-ND RWR89S4R99FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 4.99 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7K5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details