Vishay Intertechnology, Inc. Through Hole Resistors RWR89S4120FRB12

Description
412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S4120FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4120FRB12-ND
Through Hole Resistors RWR89S4120FRB12-ND
412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 412 OHM 3W 1% WW AXIAL - RWR89S4120FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 3W 1% WW AXIAL
RWR89S4120FRB12
RES 412 OHM 3W 1% WW AXIAL RWR89S4120FRB12
RES 412ohm 3W 1% WW AXIAL

RES 412ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S4120FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4120FRB12
Wirewound Resistors 3110-RWR89S4120FRB12
ESS-2B 412 1% RWR89S4120FR B12

ESS-2B 412 1% RWR89S4120FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S4120FRB12-ND RWR89S4120FRB12 3110-RWR89S4120FRB12
Product Name Through Hole Resistors RES 412 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details