Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4220FSB12

Description
ESS-2B 422 1% RWR89S4220FS B12
Request a Quote Datasheet
Description
ESS-2B 422 1% RWR89S4220FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4220FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4220FSB12
Wirewound Resistors 3110-RWR89S4220FSB12
ESS-2B 422 1% RWR89S4220FS B12

ESS-2B 422 1% RWR89S4220FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S4220FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S4220FSB12-ND
Through Hole Resistors RWR89S4220FSB12-ND
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 422 OHM 3W 1% WW AXIAL - RWR89S4220FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 1% WW AXIAL
RWR89S4220FSB12
RES 422 OHM 3W 1% WW AXIAL RWR89S4220FSB12
RES 422ohm 3W 1% WW AXIAL

RES 422ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S4220FSB12 RWR89S4220FSB12-ND RWR89S4220FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 422 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details